DiodeRectifierBridge
DiodeRectifierBridge
DiodeRectifierBridge
Bridge Rectifier Single Phase Standard 50V Through Hole GBU
Diode Rectifier Bridge Single 50V 4A 4-Pin Case GBU Bulk Product overview: GBU4A-E3/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU4A-E3/51 can be used for catalog matching and distributor lookup.
Bridge Rectifiers 50 Volt 4.0 Amp Glass Passivated
BRIDGE RECT 1PHASE 50V 3A GBU
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 8122325 | 8122325P | 112-GBU4A-E3/51-ND | 299-GBU4A-E3/51 | GBU4A-E3/51 | GBU4A-E3/51 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | 50V 4A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | |||
| Package | Gbu | GBU | 4-SIP, GBU | Bulk | GBU | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |