DIODES Incorporated Bridge Rectifiers GBU801

Description
Bridge Rectifier Single Phase Standard 100V Through Hole GBU
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 100V Through Hole GBU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBU801DI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBU801DI-ND
Bridge Rectifiers GBU801DI-ND
Bridge Rectifier Single Phase Standard 100V Through Hole GBU

Bridge Rectifier Single Phase Standard 100V Through Hole GBU

Buy Now Datasheet
100V 8A Diode and Rectifier - 299-GBU801 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 8A Diode and Rectifier
299-GBU801
100V 8A Diode and Rectifier 299-GBU801
BRIDGE RECT 1PHASE 100V 8A GBU Product overview: GBU801 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU801 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 100V 8A GBU Product overview: GBU801 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU801 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - GBU801 - 1177037-GBU801 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBU801
1177037-GBU801
Bridge Rectifiers - GBU801 1177037-GBU801
Manufacturer: Diodes Incorporated Win Source Part Number: 1177037-GBU801 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, GBU Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 8A Current - Reverse Leakage @ Vr: 5μA @ 100V Family Name: GBU801 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.diodes.com Manufacturer Package: GBU Voltage - Peak Reverse (Maximum): 100V Voltage - Forward (Vf) (Maximum) @ If: 1V @ 4A Alternative Parts (Cross-Reference): KBU802G T0; GBU8BB; Introduction Date: May 15, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1177037-GBU801
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, GBU
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 8A
Current - Reverse Leakage @ Vr: 5μA @ 100V
Family Name: GBU801
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: GBU
Voltage - Peak Reverse (Maximum): 100V
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 4A
Alternative Parts (Cross-Reference): KBU802G T0; GBU8BB;
Introduction Date: May 15, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBU801
Bridge Rectifiers GBU801
Bridge Rectifiers 8.0A 100V

Bridge Rectifiers 8.0A 100V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBU801 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBU801
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBU801
BRIDGE RECT 1PHASE 100V 8A GBU

BRIDGE RECT 1PHASE 100V 8A GBU

Supplier's Site
Bridge Rectifiers - GBU801 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
GBU801
Bridge Rectifiers GBU801
BRIDGE RECT 1PHASE 100V 8A GBU

BRIDGE RECT 1PHASE 100V 8A GBU

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Diodes Rectifiers Rectifiers Diodes
Product Number GBU801DI-ND 299-GBU801 1177037-GBU801 GBU801 GBU801 GBU801
Product Name Bridge Rectifiers 100V 8A Diode and Rectifier Bridge Rectifiers - GBU801 Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, GBU Tube GBU
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data