Vishay Precision Group Single Zener Diodes GDZ10B-E3-08

Description
Zener Diode 10V 200mW ±4% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 10V 200mW ±4% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-GDZ10B-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-GDZ10B-E3-08DKR-ND
Single Zener Diodes 112-GDZ10B-E3-08DKR-ND
Zener Diode 10V 200mW ±4% Surface Mount SOD-323

Zener Diode 10V 200mW ±4% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-GDZ10B-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-GDZ10B-E3-08CT-ND
Single Zener Diodes 112-GDZ10B-E3-08CT-ND
Zener Diode 10V 200mW ±4% Surface Mount SOD-323

Zener Diode 10V 200mW ±4% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-GDZ10B-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-GDZ10B-E3-08TR-ND
Single Zener Diodes 112-GDZ10B-E3-08TR-ND
Zener Diode 10V 200mW ±4% Surface Mount SOD-323

Zener Diode 10V 200mW ±4% Surface Mount SOD-323

Buy Now Datasheet
Diodes - Zener - Single - GDZ10B-E3-08 - 872710-GDZ10B-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - GDZ10B-E3-08
872710-GDZ10B-E3-08
Diodes - Zener - Single - GDZ10B-E3-08 872710-GDZ10B-E3-08
Manufacturer: Vishay Win Source Part Number: 872710-GDZ10B-E3-08 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode ±4% Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: GDZ10 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: GDZ10B-E3-08GITR-ND, 112-GDZ10B-E3-08CT, GDZ10B-E3-08GICT-ND, 112-GDZ10B-E3-08TR, GDZ10B-E3-08-ND, GDZ10B-E3-08GITR, GDZ10B-E3-08GICT, 112-GDZ10B-E3-08DKR

Manufacturer: Vishay
Win Source Part Number: 872710-GDZ10B-E3-08
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode ±4% Surface Mount SOD-323
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: GDZ10
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: GDZ10B-E3-08GITR-ND, 112-GDZ10B-E3-08CT, GDZ10B-E3-08GICT-ND, 112-GDZ10B-E3-08TR, GDZ10B-E3-08-ND, GDZ10B-E3-08GITR, GDZ10B-E3-08GICT, 112-GDZ10B-E3-08DKR

Buy Now Datasheet
10V 0.2W Zener Diode - 287-GDZ10B-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 0.2W Zener Diode
287-GDZ10B-E3-08
10V 0.2W Zener Diode 287-GDZ10B-E3-08
Zener Diode, 10V V(Z), 2.2%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: GDZ10B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ10B-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 10V V(Z), 2.2%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: GDZ10B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ10B-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
GDZ10B-E3-08
Zener Diodes GDZ10B-E3-08
Zener Diodes 10 Volt 0.2 Watt 2%

Zener Diodes 10 Volt 0.2 Watt 2%

Buy Now Datasheet
Single Zener Diodes - GDZ10B-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
GDZ10B-E3-08
Single Zener Diodes GDZ10B-E3-08
DIODE ZENER 10V 200MW SOD323

DIODE ZENER 10V 200MW SOD323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - GDZ10B-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
GDZ10B-E3-08
Discrete Semiconductor Products - Diodes - Zener GDZ10B-E3-08
DIODE ZENER 10V 200MW SOD323

DIODE ZENER 10V 200MW SOD323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-GDZ10B-E3-08DKR-ND 872710-GDZ10B-E3-08 287-GDZ10B-E3-08 GDZ10B-E3-08 GDZ10B-E3-08 GDZ10B-E3-08
Product Name Single Zener Diodes Diodes - Zener - Single - GDZ10B-E3-08 10V 0.2W Zener Diode Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SOD-323; SOD-323 Tape and Reel SOD-323; SOD-323-2 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323
RoHS Compliant RoHS
VZ 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data