Diode Rectifier Bridge Single 200V 6A 4-Pin Case GBU Bulk Product overview: GBU6D-E3/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU6D-E3/51 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 200V Through Hole GBU
Bridge Rectifiers 200 Volt 6.0 Amp Glass Passivated
BRIDGE RECT 1PHASE 200V 3.8A GBU
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-GBU6D-E3/51 | GBU6D-E3/51GI-ND | GBU6D-E3/51 | GBU6D-E3/51 |
| Product Name | 200V 6A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Bulk | 4-SIP, GBU | GBU | |
| RoHS Compliant | RoHS | |||
| IO | 3.8 amps |