Zener Diode, 15V V(Z), 2.18%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: GDZ15B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ15B-E3-08 can be used for catalog matching and distributor lookup.
Zener Diode 15V 200mW ±4% Surface Mount SOD-323
DIODE ZENER 15V 200MW SOD323
DIODE ZENER 15V 200MW SOD323
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 714284-GDZ15B-E3-08
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±4%
Voltage - Zener (Nom) (Vz): 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SC-76, SOD-323
Impedance (Maximum) (Zzt): 42 Ohms
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Maximum Power: 200mW
Current - Reverse Leakage at Vr: 100nA at 11V
Zener Diodes 15 Volt 0.2 Watt 2%
DIODE ZENER 15V 200MW SOD323
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-GDZ15B-E3-08 | 112-GDZ15B-E3-08TR-ND | 714284-GDZ15B-E3-08 | GDZ15B-E3-08 | GDZ15B-E3-08 |
| Product Name | 15V 0.2W Zener Diode | Single Zener Diodes | Diodes - Zener - Single - GDZ15B-E3-08 | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | SOD-323; SOD-323-2 | SOD-323; SOD-323 | ||
| RoHS Compliant | RoHS | ||||
| VZ | 15 volts | 15 volts | 15 volts | ||
| ZZT | 42 ohms | 42 ohms | 42 ohms |