Win Source Part Number: 1367908-GBU602
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tube
Product Status: Active
Package / Case: 4-SIP, GBU
Supplier Device Package: GBU
Base Product Number: GBU602
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Current - Average Rectified (Io): 6 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 200 V
Bridge Rectifier Single Phase Standard 200V Through Hole GBU
BRIDGE RECT 1PHASE 200V 6A GBU
BRIDGE RECT 1PHASE 200V 6A GBU
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 1367908-GBU602 | GBU602DI-ND | GBU602 | GBU602 | GBU602 |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | ||||
| VF | 1 volts | 1 volts | 1 volts | ||
| IR | 0.0050 mA | 0.0050 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |