DIODES Incorporated 13V 250MW Zener Diode GDZ13LP3-7

Description
DIODE ZENER 13V 250MW 2DFN Product overview: GDZ13LP3-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ13LP3-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 13V 250MW 2DFN Product overview: GDZ13LP3-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ13LP3-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13V 250MW Zener Diode - 287-GDZ13LP3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 250MW Zener Diode
287-GDZ13LP3-7
13V 250MW Zener Diode 287-GDZ13LP3-7
DIODE ZENER 13V 250MW 2DFN Product overview: GDZ13LP3-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ13LP3-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 13V 250MW 2DFN Product overview: GDZ13LP3-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ13LP3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - GDZ13LP3-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ13LP3-7DITR-ND
Single Zener Diodes GDZ13LP3-7DITR-ND
Zener Diode 13V 250mW ±5% Surface Mount X3-DFN0603-2

Zener Diode 13V 250mW ±5% Surface Mount X3-DFN0603-2

Buy Now Datasheet
Single Zener Diodes - GDZ13LP3-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ13LP3-7DICT-ND
Single Zener Diodes GDZ13LP3-7DICT-ND
Zener Diode 13V 250mW ±5% Surface Mount X3-DFN0603-2

Zener Diode 13V 250mW ±5% Surface Mount X3-DFN0603-2

Buy Now Datasheet
Single Zener Diodes - GDZ13LP3-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ13LP3-7DIDKR-ND
Single Zener Diodes GDZ13LP3-7DIDKR-ND
Zener Diode 13V 250mW ±5% Surface Mount X3-DFN0603-2

Zener Diode 13V 250mW ±5% Surface Mount X3-DFN0603-2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1378494-GDZ13LP3-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1378494-GDZ13LP3-7
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1378494-GDZ13LP3-7
Win Source Part Number: 1378494-GDZ13LP3-7 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: X3-DFN0603-2 Base Product Number: GDZ13 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 100 nA @ 8 V Power - Max: 250 mW Voltage - Zener (Nom) (Vz): 13 V

Win Source Part Number: 1378494-GDZ13LP3-7
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: X3-DFN0603-2
Base Product Number: GDZ13
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 100 nA @ 8 V
Power - Max: 250 mW
Voltage - Zener (Nom) (Vz): 13 V

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
GDZ13LP3-7
Zener Diodes GDZ13LP3-7
Zener Diodes 250 mW GDZ Zener AEC-Q101 Qualified

Zener Diodes 250 mW GDZ Zener AEC-Q101 Qualified

Buy Now Datasheet
Single Zener Diodes - GDZ13LP3-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
GDZ13LP3-7
Single Zener Diodes GDZ13LP3-7
DIODE ZENER 13V 250MW 2DFN

DIODE ZENER 13V 250MW 2DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - GDZ13LP3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
GDZ13LP3-7
Discrete Semiconductor Products - Diodes - Zener GDZ13LP3-7
DIODE ZENER 13V 250MW 2DFN

DIODE ZENER 13V 250MW 2DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-GDZ13LP3-7 GDZ13LP3-7DITR-ND 1378494-GDZ13LP3-7 GDZ13LP3-7 GDZ13LP3-7 GDZ13LP3-7
Product Name 13V 250MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) 0201 (0603 Metric) X3-DFN0603-2 0201 (0603 Metric) X3-DFN0603-2
RoHS Compliant RoHS
VZ 13 volts 13 volts 13 volts 13 volts
PD 250 milliwatts
Unlock Full Specs
to access all available technical data