DIODES Incorporated Bridge Rectifiers GBU804

Description
Bridge Rectifier Single Phase Standard 400V Through Hole GBU
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 400V Through Hole GBU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBU804DI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBU804DI-ND
Bridge Rectifiers GBU804DI-ND
Bridge Rectifier Single Phase Standard 400V Through Hole GBU

Bridge Rectifier Single Phase Standard 400V Through Hole GBU

Buy Now Datasheet
Bridge Rectifiers - GBU804 - 016672-GBU804 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBU804
016672-GBU804
Bridge Rectifiers - GBU804 016672-GBU804
Manufacturer: Diodes Incorporated Win Source Part Number: 016672-GBU804 Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1V @ 4A Current - Reverse Leakage @ Vr: 5μA @ 400V Voltage - Peak Reverse (Max): 400V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GBU Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 016672-GBU804
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1V @ 4A
Current - Reverse Leakage @ Vr: 5μA @ 400V
Voltage - Peak Reverse (Max): 400V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBU
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBU804
Bridge Rectifiers GBU804
Bridge Rectifiers 400V 8A

Bridge Rectifiers 400V 8A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBU804 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBU804
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBU804
BRIDGE RECT 1PHASE 400V 8A GBU

BRIDGE RECT 1PHASE 400V 8A GBU

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number GBU804DI-ND 016672-GBU804 GBU804 GBU804
Product Name Bridge Rectifiers Bridge Rectifiers - GBU804 Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, GBU GBU
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCA18S120 - Fuji Electric Corp. of America
Specs
Package TO-220F-2
IO 18 amps
VRRM 1200 volts
View Details
Rectifier Assembly - SPJ300S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
B48-2 and B48-2T Series B485F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details