Manufacturer: Diodes Incorporated
Win Source Part Number: 1177038-GBU802
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, GBU
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 8A
Current - Reverse Leakage @ Vr: 5μA @ 200V
Family Name: GBU802
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: GBU
Voltage - Peak Reverse (Maximum): 200V
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 4A
Alternative Parts (Cross-Reference): GBU8DB; GBU8D;
Introduction Date: May 15, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Bridge Rectifier Single Phase Standard 200V Through Hole GBU
BRIDGE RECT 1PHASE 200V 8A GBU
BRIDGE RECT 1PHASE 200V 8A GBU
BRIDGE RECT 1PHASE 200V 8A GBU
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 1177038-GBU802 | GBU802DI-ND | GBU802 | 233-GBU802 | GBU802 | GBU802 |
| Product Name | Bridge Rectifiers - GBU802 | Bridge Rectifiers | Bridge Rectifiers | BRIDGE RECT 1PHASE 200V 8A GBU | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | Single Phase | ||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | ||
| IR | 0.0050 mA | 0.0050 mA | 0.0050 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Rectifier Configuration / Technology | Bridge |