Bridge Rectifier Single Phase Standard 1kV Through Hole GBU
Manufacturer: Vishay
Win Source Part Number: 067641-GBU4M-E3/51
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1V @ 4A
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBU
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Vishay GBU4M-E3/51 Bridge Rectifier
Vishay GBU4M-E3/51 Bridge Rectifier
Vishay GBU4M-E3/51 Bridge Rectifier
Diode Rectifier Bridge Single 1KV 4A 4-Pin Case GBU Bulk Product overview: GBU4M-E3/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU4M-E3/51 can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 1KV 3A GBU
BRIDGE RECT 1PHASE 1KV 3A GBU
Bridge Rectifiers 1000 Volt 4.0 Amp Glass Passivated
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | GBU4M-E3/51-ND | 067641-GBU4M-E3/51 | 7005431 | 7005431P | 299-GBU4M-E3/51 | GBU4M-E3/51 | GBU4M-E3/51 | GBU4M-E3/51 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - GBU4M-E3/51 | Bridge Rectifiers | Bridge Rectifiers | 1KV 4A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | |||||
| Package | 4-SIP, GBU | Gbu | GBU | Bulk | GBU | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Single Phase | |||||||
| VF | 1 volts | 1 volts | 1 volts |