Vishay Intertechnology, Inc. 100V 6A Diode and Rectifier GBU6B-M3/51

Description
BRIDGE RECT 1PHASE 100V 6A GBU Product overview: GBU6B-M3/51 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU6B-M3/51 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT 1PHASE 100V 6A GBU Product overview: GBU6B-M3/51 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU6B-M3/51 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 6A Diode and Rectifier - 299-GBU6B-M3/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 6A Diode and Rectifier
299-GBU6B-M3/51
100V 6A Diode and Rectifier 299-GBU6B-M3/51
BRIDGE RECT 1PHASE 100V 6A GBU Product overview: GBU6B-M3/51 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU6B-M3/51 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 100V 6A GBU Product overview: GBU6B-M3/51 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU6B-M3/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 962881-GBU6B-M3/51 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
962881-GBU6B-M3/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 962881-GBU6B-M3/51
Win Source Part Number: 962881-GBU6B-M3/51 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tray Standard Package: 250 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 6 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 6 A Current - Reverse Leakage @ Vr: 5 µA @ 100 V Voltage - Peak Reverse (Max): 100 V Mounting Type: Through Hole Package / Case: 4-SIP, GBU Supplier Device Package: GBU Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: GBU6

Win Source Part Number: 962881-GBU6B-M3/51
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tray
Standard Package: 250
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 6 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 6 A
Current - Reverse Leakage @ Vr: 5 µA @ 100 V
Voltage - Peak Reverse (Max): 100 V
Mounting Type: Through Hole
Package / Case: 4-SIP, GBU
Supplier Device Package: GBU
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: GBU6

Buy Now Datasheet
Bridge Rectifiers - GBU6B-M3/51-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBU6B-M3/51-ND
Bridge Rectifiers GBU6B-M3/51-ND
Bridge Rectifier Single Phase Standard 100V Through Hole GBU

Bridge Rectifier Single Phase Standard 100V Through Hole GBU

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBU6B-M3/51 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBU6B-M3/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBU6B-M3/51
BRIDGE RECT 1PHASE 100V 6A GBU

BRIDGE RECT 1PHASE 100V 6A GBU

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
GBU6B-M3/51
Bridge Rectifiers GBU6B-M3/51
Bridge Rectifiers 6A,100V,GPP,INLINE BRIDGE

Bridge Rectifiers 6A,100V,GPP,INLINE BRIDGE

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number 299-GBU6B-M3/51 962881-GBU6B-M3/51 GBU6B-M3/51-ND GBU6B-M3/51 GBU6B-M3/51
Product Name 100V 6A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Package Tray 4-SIP, GBU
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data