DIODES Incorporated Single Zener Diodes GDZ11LP3-7

Description
Zener Diode 11V 250mW ±5% Surface Mount X3-DFN0603-2
Request a Quote
Description
Zener Diode 11V 250mW ±5% Surface Mount X3-DFN0603-2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GDZ11LP3-7 is a Zener diode from Diodes Incorporated, designed for surface mount applications in an ultra-small leadless package measuring 0.6 x 0.3 mm. It features a Zener voltage of 11 V with a power dissipation capability of 250 mW. The device is suitable for automated assembly processes and is characterized by low leakage current, making it ideal for battery-powered applications. It is fully RoHS compliant, lead-free, and halogen-free, aligning with environmental standards. The diode operates within a temperature range of -55°C to +150°C and is qualified to AEC-Q101 standards, ensuring high reliability for automotive applications. The GDZ11LP3-7 is packaged in tape and reel format, with a quantity of 10,000 units per package, and has a moisture sensitivity level of 1.

Datasheet Summary
Powered by GS/AI

The GDZ11LP3-7 is a Zener diode from Diodes Incorporated, designed for surface mount applications in an ultra-small leadless package measuring 0.6 x 0.3 mm. It features a Zener voltage of 11 V with a power dissipation capability of 250 mW. The device is suitable for automated assembly processes and is characterized by low leakage current, making it ideal for battery-powered applications. It is fully RoHS compliant, lead-free, and halogen-free, aligning with environmental standards. The diode operates within a temperature range of -55°C to +150°C and is qualified to AEC-Q101 standards, ensuring high reliability for automotive applications. The GDZ11LP3-7 is packaged in tape and reel format, with a quantity of 10,000 units per package, and has a moisture sensitivity level of 1.

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - GDZ11LP3-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ11LP3-7DIDKR-ND
Single Zener Diodes GDZ11LP3-7DIDKR-ND
Zener Diode 11V 250mW ±5% Surface Mount X3-DFN0603-2

Zener Diode 11V 250mW ±5% Surface Mount X3-DFN0603-2

Buy Now Datasheet
Single Zener Diodes - GDZ11LP3-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ11LP3-7DICT-ND
Single Zener Diodes GDZ11LP3-7DICT-ND
Zener Diode 11V 250mW ±5% Surface Mount X3-DFN0603-2

Zener Diode 11V 250mW ±5% Surface Mount X3-DFN0603-2

Buy Now Datasheet
Single Zener Diodes - GDZ11LP3-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ11LP3-7DITR-ND
Single Zener Diodes GDZ11LP3-7DITR-ND
Zener Diode 11V 250mW ±5% Surface Mount X3-DFN0603-2

Zener Diode 11V 250mW ±5% Surface Mount X3-DFN0603-2

Buy Now Datasheet
Diodes - Zener - Single - GDZ11LP3-7 - 872714-GDZ11LP3-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - GDZ11LP3-7
872714-GDZ11LP3-7
Diodes - Zener - Single - GDZ11LP3-7 872714-GDZ11LP3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 872714-GDZ11LP3-7 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Zener Diode 11 V 250 mW ±5% Surface Mount X3-DFN0603-2 Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: GDZ11 Categories: Discrete Semiconductor Products Case / Package: X3-DFN0603-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: GDZ11LP3-7DIDKR, GDZ11LP3-7DICT, GDZ11LP3-7DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 872714-GDZ11LP3-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Zener Diode 11 V 250 mW ±5% Surface Mount X3-DFN0603-2
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: GDZ11
Categories: Discrete Semiconductor Products
Case / Package: X3-DFN0603-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: GDZ11LP3-7DIDKR, GDZ11LP3-7DICT, GDZ11LP3-7DITR

Buy Now Datasheet
11V 250MW Zener Diode - 287-GDZ11LP3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11V 250MW Zener Diode
287-GDZ11LP3-7
11V 250MW Zener Diode 287-GDZ11LP3-7
DIODE ZENER 11V 250MW 2DFN Product overview: GDZ11LP3-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ11LP3-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 11V 250MW 2DFN Product overview: GDZ11LP3-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ11LP3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
GDZ11LP3-7
Zener Diodes GDZ11LP3-7
Zener Diodes 250 mW GDZ Zener AEC-Q101 Qualified

Zener Diodes 250 mW GDZ Zener AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - GDZ11LP3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
GDZ11LP3-7
Discrete Semiconductor Products - Diodes - Zener GDZ11LP3-7
DIODE ZENER 11V 250MW 2DFN

DIODE ZENER 11V 250MW 2DFN

Supplier's Site
Single Zener Diodes - GDZ11LP3-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
GDZ11LP3-7
Single Zener Diodes GDZ11LP3-7
DIODE ZENER 11V 250MW 2DFN

DIODE ZENER 11V 250MW 2DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number GDZ11LP3-7DIDKR-ND 872714-GDZ11LP3-7 287-GDZ11LP3-7 GDZ11LP3-7 GDZ11LP3-7 GDZ11LP3-7
Product Name Single Zener Diodes Diodes - Zener - Single - GDZ11LP3-7 11V 250MW Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package X3-DFN0603-2 Tape & Reel (TR) X3-DFN0603-2 X3-DFN0603-2 0201 (0603 Metric)
RoHS Compliant RoHS
VZ 11 volts 11 volts 11 volts
Unlock Full Specs
to access all available technical data