Vishay Intertechnology, Inc. 600V 6A Diode and Rectifier GBU6J-E3/45

Description
Rectifier Bridge Diode Single 600V 6A 4-Pin Case GBU Tube Product overview: GBU6J-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU6J-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Bridge Diode Single 600V 6A 4-Pin Case GBU Tube Product overview: GBU6J-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU6J-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 6A Diode and Rectifier - 299-GBU6J-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 6A Diode and Rectifier
299-GBU6J-E3/45
600V 6A Diode and Rectifier 299-GBU6J-E3/45
Rectifier Bridge Diode Single 600V 6A 4-Pin Case GBU Tube Product overview: GBU6J-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU6J-E3/45 can be used for catalog matching and distributor lookup.

Rectifier Bridge Diode Single 600V 6A 4-Pin Case GBU Tube Product overview: GBU6J-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU6J-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - GBU6J-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBU6J-E3/45GI-ND
Bridge Rectifiers GBU6J-E3/45GI-ND
Bridge Rectifier Single Phase Standard 600V Through Hole GBU

Bridge Rectifier Single Phase Standard 600V Through Hole GBU

Buy Now Datasheet
Bridge Rectifiers - GBU6J-E3/45 - 872617-GBU6J-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBU6J-E3/45
872617-GBU6J-E3/45
Bridge Rectifiers - GBU6J-E3/45 872617-GBU6J-E3/45
Manufacturer: Vishay Win Source Part Number: 872617-GBU6J-E3/45 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 600 V Through Hole GBU Package: 4-SIP, GBU Package: Tube Mounting: Through Hole Family Name: GBU6 Categories: Discrete Semiconductor Products Case / Package: GBU ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: GBU6J-ND, GBU6J-E3/45GI, GBU6J/45, Q5396740BBC, GBU6J, GBU6J/45-ND, GBU6J-E3/45-NDL, GBU6J-E3/45-ND, GBU6JE345

Manufacturer: Vishay
Win Source Part Number: 872617-GBU6J-E3/45
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 600 V Through Hole GBU
Package: 4-SIP, GBU
Package: Tube
Mounting: Through Hole
Family Name: GBU6
Categories: Discrete Semiconductor Products
Case / Package: GBU
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: GBU6J-ND, GBU6J-E3/45GI, GBU6J/45, Q5396740BBC, GBU6J, GBU6J/45-ND, GBU6J-E3/45-NDL, GBU6J-E3/45-ND, GBU6JE345

Buy Now Datasheet
Bridge Rectifiers - GBU6J-E3/45 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
GBU6J-E3/45
Bridge Rectifiers GBU6J-E3/45
BRIDGE RECT 1PHASE 600V 3.8A GBU

BRIDGE RECT 1PHASE 600V 3.8A GBU

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBU6J-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBU6J-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBU6J-E3/45
BRIDGE 1-PH GBU 600V 6A 150C

BRIDGE 1-PH GBU 600V 6A 150C

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
GBU6J-E3/45
Bridge Rectifiers GBU6J-E3/45
Bridge Rectifiers 6.0 Amp 600 Volt

Bridge Rectifiers 6.0 Amp 600 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 299-GBU6J-E3/45 GBU6J-E3/45GI-ND 872617-GBU6J-E3/45 GBU6J-E3/45 GBU6J-E3/45 GBU6J-E3/45
Product Name 600V 6A Diode and Rectifier Bridge Rectifiers Bridge Rectifiers - GBU6J-E3/45 Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Package Rail/Tube 4-SIP, GBU GBU
RoHS Compliant RoHS
IO 3.8 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5806US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
B48-2 and B48-2T Series B482E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS316-QZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
Discrete Semiconductor Products - 231417-BAS40-06 E6327 - Win Source Electronics
Specs
Diode Type Schottky; Diodes,Rectifiers - Arrays
View Details
2 suppliers