Bridge Rectifier Single Phase Standard 1kV Through Hole GBU
BRIDGE RECT 1PHASE 1KV 4A GBU Product overview: GBU4M-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU4M-BP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 775021-GBU4M-BP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, GBU
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 4A
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Family Name: GBU4M
Categories: Discrete Semiconductor Products
Manufacturer Package: GBU
Voltage - Peak Reverse (Maximum): 1000V
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 2A
Alternative Parts (Cross-Reference): GBU410; GBU407G; GBL10-M3/51; GBL10/1;
Introduction Date: September 30, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
BRIDGE RECT 1PHASE 1KV 4A GBU
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | GBU4M-BPMS-ND | 299-GBU4M-BP | 775021-GBU4M-BP | GBU4M-BP | GBU4M-BP |
| Product Name | Bridge Rectifiers | 1KV 4A Diode and Rectifier | Bridge Rectifiers - GBU4M-BP | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | 4-SIP, GBU | Tube | GBU | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| RoHS Compliant | RoHS |