Bridge Rectifier Single Phase Standard 400V Through Hole GBU
4 A Bridge Rectifier
4 A Bridge Rectifier
Bridge Rectifiers 4A Bridge Rectifier
| DigiKey | Rochester Electronics | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | GBU4GFS-ND | GBU4G | 8067121 | GBU4G |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | |
| Rectifier Configuration / Technology | Bridge | Bridge |