Vishay Intertechnology, Inc. 600V 8A Diode and Rectifier GBU8J-E3/45

Description
Diode Rectifier Bridge Single 600V 8A 4-Pin Case GBU Tube Product overview: GBU8J-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU8J-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Rectifier Bridge Single 600V 8A 4-Pin Case GBU Tube Product overview: GBU8J-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU8J-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 8A Diode and Rectifier - 299-GBU8J-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 8A Diode and Rectifier
299-GBU8J-E3/45
600V 8A Diode and Rectifier 299-GBU8J-E3/45
Diode Rectifier Bridge Single 600V 8A 4-Pin Case GBU Tube Product overview: GBU8J-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU8J-E3/45 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 600V 8A 4-Pin Case GBU Tube Product overview: GBU8J-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU8J-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - GBU8J-E3/45 - 872619-GBU8J-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBU8J-E3/45
872619-GBU8J-E3/45
Bridge Rectifiers - GBU8J-E3/45 872619-GBU8J-E3/45
Manufacturer: Vishay Win Source Part Number: 872619-GBU8J-E3/45 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 600 V Through Hole GBU Package: 4-SIP, GBU Package: Tube Mounting: Through Hole Family Name: GBU8 Categories: Discrete Semiconductor Products Case / Package: GBU ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: GBU8J/45-ND, GBU8J-ND, GBU8J/45, GBU8J-E3/45GI, GBU8JE345, GBU8J-E3/45-ND, GBU8J

Manufacturer: Vishay
Win Source Part Number: 872619-GBU8J-E3/45
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 600 V Through Hole GBU
Package: 4-SIP, GBU
Package: Tube
Mounting: Through Hole
Family Name: GBU8
Categories: Discrete Semiconductor Products
Case / Package: GBU
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: GBU8J/45-ND, GBU8J-ND, GBU8J/45, GBU8J-E3/45GI, GBU8JE345, GBU8J-E3/45-ND, GBU8J

Buy Now Datasheet
Bridge Rectifiers - GBU8J-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBU8J-E3/45GI-ND
Bridge Rectifiers GBU8J-E3/45GI-ND
Bridge Rectifier Single Phase Standard 600V Through Hole GBU

Bridge Rectifier Single Phase Standard 600V Through Hole GBU

Buy Now Datasheet
200A 1V@8A 5uA@600V 8A 600V -55℃~+150℃@(Tj) GBU Bridge Rectifiers ROHS - 17930-GBU8J-E3/45 - Utmel Electronic Limited
Hong Kong, China
200A 1V@8A 5uA@600V 8A 600V -55℃~+150℃@(Tj) GBU Bridge Rectifiers ROHS
17930-GBU8J-E3/45
200A 1V@8A 5uA@600V 8A 600V -55℃~+150℃@(Tj) GBU Bridge Rectifiers ROHS 17930-GBU8J-E3/45
200A 1V@8A 5uA@600V 8A 600V -55℃~+150℃@(Tj) GBU Bridge Rectifiers ROHS

200A 1V@8A 5uA@600V 8A 600V -55℃~+150℃@(Tj) GBU Bridge Rectifiers ROHS

Supplier's Site
Bridge Rectifiers - GBU8J-E3/45 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
GBU8J-E3/45
Bridge Rectifiers GBU8J-E3/45
BRIDGE RECT 1PHASE 600V 3.9A GBU

BRIDGE RECT 1PHASE 600V 3.9A GBU

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBU8J-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBU8J-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBU8J-E3/45
BRIDGE 1-PH GBU 600V 8A 150C

BRIDGE 1-PH GBU 600V 8A 150C

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
GBU8J-E3/45
Bridge Rectifiers GBU8J-E3/45
Bridge Rectifiers 8.0 Amp 600 Volt

Bridge Rectifiers 8.0 Amp 600 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 299-GBU8J-E3/45 872619-GBU8J-E3/45 GBU8J-E3/45GI-ND 17930-GBU8J-E3/45 GBU8J-E3/45 GBU8J-E3/45 GBU8J-E3/45
Product Name 600V 8A Diode and Rectifier Bridge Rectifiers - GBU8J-E3/45 Bridge Rectifiers 200A 1V@8A 5uA@600V 8A 600V -55℃~+150℃@(Tj) GBU Bridge Rectifiers ROHS Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Package Rail/Tube 4-SIP, GBU GBU
RoHS Compliant RoHS
IO 3.9 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Bridge Rectifier Single Phase Standard 600 V Through Hole GBU
Unlock Full Specs
to access all available technical data