DIODES Incorporated Single Zener Diodes GDZ16LP3-7

Description
Zener Diode 16V 250mW ±5% Surface Mount X3-DFN0603-2
Request a Quote Datasheet
Description
Zener Diode 16V 250mW ±5% Surface Mount X3-DFN0603-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - GDZ16LP3-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ16LP3-7DITR-ND
Single Zener Diodes GDZ16LP3-7DITR-ND
Zener Diode 16V 250mW ±5% Surface Mount X3-DFN0603-2

Zener Diode 16V 250mW ±5% Surface Mount X3-DFN0603-2

Buy Now Datasheet
16V 250MW Zener Diode - 287-GDZ16LP3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 250MW Zener Diode
287-GDZ16LP3-7
16V 250MW Zener Diode 287-GDZ16LP3-7
DIODE ZENER 16V 250MW 2DFN Product overview: GDZ16LP3-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ16LP3-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 16V 250MW 2DFN Product overview: GDZ16LP3-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ16LP3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - GDZ16LP3-7 - 872716-GDZ16LP3-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - GDZ16LP3-7
872716-GDZ16LP3-7
Diodes - Zener - Single - GDZ16LP3-7 872716-GDZ16LP3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 872716-GDZ16LP3-7 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Zener Diode 16 V 250 mW ±5% Surface Mount X3-DFN0603-2 Package: Reel - TR Package: 0201 (0603 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: X3-DFN0603-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: GDZ16LP3-7DICT, GDZ16LP3-7DITR, GDZ16LP3-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 872716-GDZ16LP3-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Zener Diode 16 V 250 mW ±5% Surface Mount X3-DFN0603-2
Package: Reel - TR
Package: 0201 (0603 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: X3-DFN0603-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: GDZ16LP3-7DICT, GDZ16LP3-7DITR, GDZ16LP3-7DIDKR

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
GDZ16LP3-7
Zener Diodes GDZ16LP3-7
Zener Diodes 250 mW GDZ Zener AEC-Q101 Qualified

Zener Diodes 250 mW GDZ Zener AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - GDZ16LP3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
GDZ16LP3-7
Discrete Semiconductor Products - Diodes - Zener GDZ16LP3-7
DIODE ZENER 16V 250MW 2DFN

DIODE ZENER 16V 250MW 2DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number GDZ16LP3-7DITR-ND 287-GDZ16LP3-7 872716-GDZ16LP3-7 GDZ16LP3-7 GDZ16LP3-7
Product Name Single Zener Diodes 16V 250MW Zener Diode Diodes - Zener - Single - GDZ16LP3-7 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) X3-DFN0603-2 X3-DFN0603-2 X3-DFN0603-2
RoHS Compliant RoHS
VZ 16 volts 16 volts
Unlock Full Specs
to access all available technical data