Bridge Rectifier Single Phase Standard 100V Through Hole GBU
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1177043-GBU8B-E3/51
Packaging: Bulk
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3.9A
Categories: Discrete Semiconductor Products
Supplier Device Package: GBU
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 4-SIP, GBU
Voltage - Peak Reverse (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Family Part Number: GBU8B
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 8A
Current - Reverse Leakage at Vr: 5μA at 100V
Diode Rectifier Bridge Single 100V 8A
Diode Rectifier Bridge Single 100V 8A
Diode Rectifier Bridge Single 100V 8A
Diode Rectifier Bridge Single 100V 8A 4-Pin Case GBU Bulk Product overview: GBU8B-E3/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU8B-E3/51 can be used for catalog matching and distributor lookup.
Bridge Rectifiers 100 Volt 8.0 Amp Glass Passivated
BRIDGE RECT 1PHASE 100V 3.9A GBU
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | GBU8B-E3/51GI-ND | 1177043-GBU8B-E3/51 | 7082703P | 7082703 | 299-GBU8B-E3/51 | GBU8B-E3/51 | GBU8B-E3/51 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - GBU8B-E3/51 | Bridge Rectifiers | Bridge Rectifiers | 100V 8A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | ||||
| Package | 4-SIP, GBU | GBU | Gbu | Bulk | GBU | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Single Phase | ||||||
| VF | 1 volts | 1 volts |