Micro Commercial Components Corp. 600V 4A Diode and Rectifier GBU4J-BP

Description
BRIDGE RECT 1PHASE 600V 4A GBU Product overview: GBU4J-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU4J-BP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT 1PHASE 600V 4A GBU Product overview: GBU4J-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU4J-BP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 4A Diode and Rectifier - 299-GBU4J-BP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 4A Diode and Rectifier
299-GBU4J-BP
600V 4A Diode and Rectifier 299-GBU4J-BP
BRIDGE RECT 1PHASE 600V 4A GBU Product overview: GBU4J-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU4J-BP can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 600V 4A GBU Product overview: GBU4J-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU4J-BP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - GBU4J-BP - 140867-GBU4J-BP - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBU4J-BP
140867-GBU4J-BP
Bridge Rectifiers - GBU4J-BP 140867-GBU4J-BP
Manufacturer: Micro Commercial Co Win Source Part Number: 140867-GBU4J-BP Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 4A Current - Reverse Leakage @ Vr: 5μA @ 600V Voltage - Peak Reverse (Max): 600V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GBU Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 140867-GBU4J-BP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 4A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBU
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Bridge Rectifiers - GBU4J-BPMS-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBU4J-BPMS-ND
Bridge Rectifiers GBU4J-BPMS-ND
Bridge Rectifier Single Phase Standard 600V Through Hole GBU

Bridge Rectifier Single Phase Standard 600V Through Hole GBU

Buy Now Datasheet
Diodes >> Bridge Rectifiers - GBU4J-BP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Bridge Rectifiers
GBU4J-BP
Diodes >> Bridge Rectifiers GBU4J-BP
150A 1V@2A 4A 600V GBU Bridge Rectifiers ROHS

150A 1V@2A 4A 600V GBU Bridge Rectifiers ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBU4J-BP
Bridge Rectifiers GBU4J-BP
Bridge Rectifiers 4A 600V

Bridge Rectifiers 4A 600V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBU4J-BP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBU4J-BP
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBU4J-BP
BRIDGE RECT 1PHASE 600V 4A GBU

BRIDGE RECT 1PHASE 600V 4A GBU

Supplier's Site
Bridge Rectifiers - GBU4J-BP - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
GBU4J-BP
Bridge Rectifiers GBU4J-BP
BRIDGE RECT 1PHASE 600V 4A GBU

BRIDGE RECT 1PHASE 600V 4A GBU

Supplier's Site Datasheet
BRIDGE RECT 1PHASE 600V 4A GBU - 543-GBU4J-BP - Utmel Electronic Limited
Hong Kong, China
BRIDGE RECT 1PHASE 600V 4A GBU
543-GBU4J-BP
BRIDGE RECT 1PHASE 600V 4A GBU 543-GBU4J-BP
BRIDGE RECT 1PHASE 600V 4A GBU

BRIDGE RECT 1PHASE 600V 4A GBU

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers Rectifiers Diodes Diodes
Product Number 299-GBU4J-BP 140867-GBU4J-BP GBU4J-BPMS-ND GBU4J-BP GBU4J-BP GBU4J-BP GBU4J-BP 543-GBU4J-BP
Product Name 600V 4A Diode and Rectifier Bridge Rectifiers - GBU4J-BP Bridge Rectifiers Diodes >> Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers BRIDGE RECT 1PHASE 600V 4A GBU
Package Tube 4-SIP, GBU GBU
RoHS Compliant RoHS RoHS RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase Single Phase
VF 1.1 volts 1 volts 1.1 volts 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data