Vishay Precision Group 600V 4A Diode and Rectifier GBU4J-E3/51

Description
Diode Rectifier Bridge Single 600V 4A 4-Pin Case GBU Bulk Product overview: GBU4J-E3/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU4J-E3/51 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Rectifier Bridge Single 600V 4A 4-Pin Case GBU Bulk Product overview: GBU4J-E3/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU4J-E3/51 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 4A Diode and Rectifier - 299-GBU4J-E3/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 4A Diode and Rectifier
299-GBU4J-E3/51
600V 4A Diode and Rectifier 299-GBU4J-E3/51
Diode Rectifier Bridge Single 600V 4A 4-Pin Case GBU Bulk Product overview: GBU4J-E3/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU4J-E3/51 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 600V 4A 4-Pin Case GBU Bulk Product overview: GBU4J-E3/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU4J-E3/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - GBU4J-E3/51-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBU4J-E3/51-ND
Bridge Rectifiers GBU4J-E3/51-ND
Bridge Rectifier Single Phase Standard 600V Through Hole GBU

Bridge Rectifier Single Phase Standard 600V Through Hole GBU

Buy Now Datasheet
Bridge Rectifiers - GBU4J-E3/51 - 067640-GBU4J-E3/51 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBU4J-E3/51
067640-GBU4J-E3/51
Bridge Rectifiers - GBU4J-E3/51 067640-GBU4J-E3/51
Manufacturer: Vishay Win Source Part Number: 067640-GBU4J-E3/51 Packaging: Bulk Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1V @ 4A Current - Reverse Leakage @ Vr: 5μA @ 600V Voltage - Peak Reverse (Max): 600V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GBU Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 067640-GBU4J-E3/51
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1V @ 4A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBU
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBU4J-E3/51
Bridge Rectifiers GBU4J-E3/51
Bridge Rectifiers 600 Volt 4.0 Amp Glass Passivated

Bridge Rectifiers 600 Volt 4.0 Amp Glass Passivated

Buy Now Datasheet
Diode Rectifier Bridge Single 600V 4A 4-Pin Case GBU Bulk - 884-GBU4J-E3/51 - Utmel Electronic Limited
Hong Kong, China
Diode Rectifier Bridge Single 600V 4A 4-Pin Case GBU Bulk
884-GBU4J-E3/51
Diode Rectifier Bridge Single 600V 4A 4-Pin Case GBU Bulk 884-GBU4J-E3/51
Diode Rectifier Bridge Single 600V 4A 4-Pin Case GBU Bulk

Diode Rectifier Bridge Single 600V 4A 4-Pin Case GBU Bulk

Supplier's Site
Bridge Rectifiers - GBU4J-E3/51 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
GBU4J-E3/51
Bridge Rectifiers GBU4J-E3/51
BRIDGE RECT 1PHASE 600V 4A GBU

BRIDGE RECT 1PHASE 600V 4A GBU

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBU4J-E3/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBU4J-E3/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBU4J-E3/51
BRIDGE RECT 1PHASE 600V 4A GBU

BRIDGE RECT 1PHASE 600V 4A GBU

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers Diodes Diodes Rectifiers
Product Number 299-GBU4J-E3/51 GBU4J-E3/51-ND 067640-GBU4J-E3/51 GBU4J-E3/51 884-GBU4J-E3/51 GBU4J-E3/51 GBU4J-E3/51
Product Name 600V 4A Diode and Rectifier Bridge Rectifiers Bridge Rectifiers - GBU4J-E3/51 Bridge Rectifiers Diode Rectifier Bridge Single 600V 4A 4-Pin Case GBU Bulk Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Bulk 4-SIP, GBU GBU
RoHS Compliant RoHS RoHS
IO 4 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data