Vishay Precision Group Bridge Rectifiers - GBU4K-E3/45 GBU4K-E3/45

Description
Manufacturer: Vishay Win Source Part Number: 872616-GBU4K-E3/45 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 800 V Through Hole GBU Package: 4-SIP, GBU Package: Tube Mounting: Through Hole Family Name: GBU4 Categories: Discrete Semiconductor Products Case / Package: GBU ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: GBU4K-E3/45-ND, GBU4K/45, GBU4K, GBU4KE345, GBU4K-ND, GBU4K-E3/45GI, GBU4K/45-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 872616-GBU4K-E3/45 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 800 V Through Hole GBU Package: 4-SIP, GBU Package: Tube Mounting: Through Hole Family Name: GBU4 Categories: Discrete Semiconductor Products Case / Package: GBU ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: GBU4K-E3/45-ND, GBU4K/45, GBU4K, GBU4KE345, GBU4K-ND, GBU4K-E3/45GI, GBU4K/45-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBU4K-E3/45 - 872616-GBU4K-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBU4K-E3/45
872616-GBU4K-E3/45
Bridge Rectifiers - GBU4K-E3/45 872616-GBU4K-E3/45
Manufacturer: Vishay Win Source Part Number: 872616-GBU4K-E3/45 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 800 V Through Hole GBU Package: 4-SIP, GBU Package: Tube Mounting: Through Hole Family Name: GBU4 Categories: Discrete Semiconductor Products Case / Package: GBU ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: GBU4K-E3/45-ND, GBU4K/45, GBU4K, GBU4KE345, GBU4K-ND, GBU4K-E3/45GI, GBU4K/45-ND

Manufacturer: Vishay
Win Source Part Number: 872616-GBU4K-E3/45
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 800 V Through Hole GBU
Package: 4-SIP, GBU
Package: Tube
Mounting: Through Hole
Family Name: GBU4
Categories: Discrete Semiconductor Products
Case / Package: GBU
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: GBU4K-E3/45-ND, GBU4K/45, GBU4K, GBU4KE345, GBU4K-ND, GBU4K-E3/45GI, GBU4K/45-ND

Buy Now Datasheet
Bridge Rectifiers - 7005437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
7005437
Bridge Rectifiers 7005437
Vishay GBU4K-E3/45 Bridge Rectifier

Vishay GBU4K-E3/45 Bridge Rectifier

Supplier's Site
Bridge Rectifiers - 7005437P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
7005437P
Bridge Rectifiers 7005437P
Vishay GBU4K-E3/45 Bridge Rectifier

Vishay GBU4K-E3/45 Bridge Rectifier

Supplier's Site
Bridge Rectifiers - 1451607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1451607
Bridge Rectifiers 1451607
Vishay GBU4K-E3/45 Bridge Rectifier

Vishay GBU4K-E3/45 Bridge Rectifier

Supplier's Site
Bridge Rectifiers - GBU4K-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBU4K-E3/45GI-ND
Bridge Rectifiers GBU4K-E3/45GI-ND
Bridge Rectifier Single Phase Standard 800V Through Hole GBU

Bridge Rectifier Single Phase Standard 800V Through Hole GBU

Buy Now Datasheet
Through-Hole 800V 4A 45pF Diode and Rectifier - 299-GBU4K-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 800V 4A 45pF Diode and Rectifier
299-GBU4K-E3/45
Through-Hole 800V 4A 45pF Diode and Rectifier 299-GBU4K-E3/45
800V 4A Bridge Rectifier Diode, Through Hole, 45pF Product overview: GBU4K-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 800V, 4A, 45pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 800V, 4A, 45pF, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU4K-E3/45 can be used for catalog matching and distributor lookup.

800V 4A Bridge Rectifier Diode, Through Hole, 45pF Product overview: GBU4K-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 800V, 4A, 45pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 800V, 4A, 45pF, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU4K-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBU4K-E3/45
Bridge Rectifiers GBU4K-E3/45
Bridge Rectifiers 800 Volt 4.0 Amp Glass Passivated

Bridge Rectifiers 800 Volt 4.0 Amp Glass Passivated

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBU4K-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBU4K-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBU4K-E3/45
BRIDGE 1-PH GBU 800V 4A 150C

BRIDGE 1-PH GBU 800V 4A 150C

Supplier's Site
Bridge Rectifiers - GBU4K-E3/45 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
GBU4K-E3/45
Bridge Rectifiers GBU4K-E3/45
BRIDGE RECT 1PHASE 800V 3A GBU

BRIDGE RECT 1PHASE 800V 3A GBU

Supplier's Site Datasheet
150A 5uA@800V 1V@4A 4A 800V -55℃~+150℃@(Tj) GBU Bridge Rectifiers ROHS - 17930-GBU4K-E3/45 - Utmel Electronic Limited
Hong Kong, China
150A 5uA@800V 1V@4A 4A 800V -55℃~+150℃@(Tj) GBU Bridge Rectifiers ROHS
17930-GBU4K-E3/45
150A 5uA@800V 1V@4A 4A 800V -55℃~+150℃@(Tj) GBU Bridge Rectifiers ROHS 17930-GBU4K-E3/45
150A 5uA@800V 1V@4A 4A 800V -55℃~+150℃@(Tj) GBU Bridge Rectifiers ROHS

150A 5uA@800V 1V@4A 4A 800V -55℃~+150℃@(Tj) GBU Bridge Rectifiers ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Diodes Diodes
Product Number 872616-GBU4K-E3/45 7005437 7005437P GBU4K-E3/45GI-ND 299-GBU4K-E3/45 GBU4K-E3/45 GBU4K-E3/45 GBU4K-E3/45 17930-GBU4K-E3/45
Product Name Bridge Rectifiers - GBU4K-E3/45 Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Through-Hole 800V 4A 45pF Diode and Rectifier Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers 150A 5uA@800V 1V@4A 4A 800V -55℃~+150℃@(Tj) GBU Bridge Rectifiers ROHS
Diode Type Bridge Rectifier Single Phase Standard 800 V Through Hole GBU
Tj -55 to 150 C (-67 to 302 F) 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Bridge Bridge Bridge
Package Gbu GBU 4-SIP, GBU Rail/Tube GBU
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR3PF0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 76 amps
IF 3250 mA
trr 300 ns
View Details
Bridge Rectifiers - CC2359-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Low-leakage double diode - BAV170VL - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
RF Diodes - BAR50-02L - 079400-BAR50-02L - Win Source Electronics
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Obsolete(EOL)
View Details
2 suppliers