Manufacturer: Vishay
Win Source Part Number: 1040899-GCDA15C-1-GS
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 1.5pF @ 1MHz
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-143
STAND-OFF Voltage (Vwm): 15V
Minimum Breakdown Voltage: 16V
Max Clamping Voltage: 30V
Peak Pulse Current(Ippm): 10A (8/20μs)
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
30V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
TVS DIODE 15VWM 30VC SOT143 Product overview: GCDA15C-1-GS08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GCDA15C-1-GS08 can be used for catalog matching and distributor lookup.
TVS DIODE 15VWM 30VC SOT143
TVS DIODE 15VWM 30VC SOT143
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1040899-GCDA15C-1-GS08 | 751-1442-2-ND | 144-GCDA15C-1-GS08 | GCDA15C-1-GS08 | GCDA15C-1-GS08 |
| Product Name | TVS - TVS - Diodes - GCDA15C-1-GS08 | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | SOT143; SOT-143 | TO-253-4, TO-253AA | Tape & Reel (TR) | SOT143; SOT-143 | TO-253-4, TO-253AA |
| VWM | 15 volts | ||||
| IPPM | 10 amps | ||||
| VC | 30 volts | 30 volts | 30 volts | 30 volts | |
| VBR | 16 volts | 16 volts | 16 volts | 16 volts |