Bridge Rectifier Single Phase Standard 1kV Through Hole GBU
Bridge Rectifier Diode 8A 1KV GBU
Bridge Rectifier Diode 8A 1KV GBU
Diode Rectifier Bridge Single 1KV 8A 4-Pin Case GBU Tube Product overview: GBU8M-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU8M-E3/45 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 919524-GBU8M-E3/45
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 1 kV Through Hole GBU
Package: 4-SIP, GBU
Package: Tube
Mounting: Through Hole
Family Name: GBU8
Categories: Discrete Semiconductor Products
Case / Package: GBU
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: Q1152372, GBU8M/45, GBU8M/45-ND, GBU8M-E3/45GI, GBU8M-ND, GBU8M, GBU8ME345, GBU8M-E3/45-ND
BRIDGE 1-PH GBU 1000V 8A 150C
Bridge Rectifiers 1000 Volt 8.0 Amp Glass Passivated
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | GBU8M-E3/45GI-ND | 7005462P | 9189783 | 299-GBU8M-E3/45 | 919524-GBU8M-E3/45 | GBU8M-E3/45 | GBU8M-E3/45 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | 1KV 8A Diode and Rectifier | Bridge Rectifiers - GBU8M-E3/45 | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | ||||
| Package | 4-SIP, GBU | GBU | Gbu | Rail/Tube | GBU | ||
| Tj | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| RoHS Compliant | RoHS | RoHS | RoHS |