Bridge Rectifier Single Phase Standard 800V Through Hole GBU
Manufacturer: Diodes Incorporated
Win Source Part Number: 067642-GBU808
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1V @ 4A
Current - Reverse Leakage @ Vr: 5μA @ 800V
Voltage - Peak Reverse (Max): 800V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBU
Alternative Parts (Cross-Reference): GBU8K-E3/51; GBU806G; GBU8K;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
BRIDGE RECT 1PHASE 800V 8A GBU
BRIDGE RECT 1PHASE 800V 8A GBU
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | GBU808-ND | 067642-GBU808 | GBU808 | GBU808 | GBU808 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - GBU808 | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | 4-SIP, GBU | GBU | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Single Phase |