SMC Diode Solutions Co., Ltd Bridge Rectifiers GBU8005

Description
Bridge Rectifier Single Phase Standard 50V Through Hole GBU
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 50V Through Hole GBU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 1655-GBU8005-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
1655-GBU8005-ND
Bridge Rectifiers 1655-GBU8005-ND
Bridge Rectifier Single Phase Standard 50V Through Hole GBU

Bridge Rectifier Single Phase Standard 50V Through Hole GBU

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1367911-GBU8005 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1367911-GBU8005
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1367911-GBU8005
Win Source Part Number: 1367911-GBU8005 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package: Tube Product Status: Active Package / Case: 4-ESIP Supplier Device Package: GBU Base Product Number: GBU8005 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Current - Average Rectified (Io): 8 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 8 A Current - Reverse Leakage @ Vr: 5 µA @ 50 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 50 V

Win Source Part Number: 1367911-GBU8005
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tube
Product Status: Active
Package / Case: 4-ESIP
Supplier Device Package: GBU
Base Product Number: GBU8005
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Current - Average Rectified (Io): 8 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 8 A
Current - Reverse Leakage @ Vr: 5 µA @ 50 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 50 V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Rectifiers Diodes
Product Number 1655-GBU8005-ND 1367911-GBU8005
Product Name Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-ESIP
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data