Diode Rectifier Bridge Single 200V 8A 4-Pin Case GBU Tube Product overview: GBU8D-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU8D-E3/45 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 200V Through Hole GBU
Bridge Rectifier Diode 8A 200V GBU
Bridge Rectifier Diode 8A 200V GBU
Bridge Rectifier Diode 8A 200V GBU
BRIDGE RECT 1PHASE 200V 3.9A GBU
Bridge Rectifiers 200 Volt 8.0 Amp Glass Passivated
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-GBU8D-E3/45 | GBU8D-E3/45GI-ND | 7005456P | 7005456 | GBU8D-E3/45 | GBU8D-E3/45 |
| Product Name | 200V 8A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Package | Rail/Tube | 4-SIP, GBU | GBU | Gbu | GBU | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| IO | 3.9 amps | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | -55 to 150 C (-67 to 302 F) |