DIODES Incorporated Diodes - Zener - Single - GDZ10LP3-7 GDZ10LP3-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 872711-GDZ10LP3-7 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Zener Diode 10 V 250 mW ±5% Surface Mount X3-DFN0603-2 Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: GDZ10 Categories: Discrete Semiconductor Products Case / Package: X3-DFN0603-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: GDZ10LP3-7DICT, GDZ10LP3-7DITR, GDZ10LP3-7DIDKR
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 872711-GDZ10LP3-7 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Zener Diode 10 V 250 mW ±5% Surface Mount X3-DFN0603-2 Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: GDZ10 Categories: Discrete Semiconductor Products Case / Package: X3-DFN0603-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: GDZ10LP3-7DICT, GDZ10LP3-7DITR, GDZ10LP3-7DIDKR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GDZ10LP3-7 is a Zener diode from Diodes Incorporated, designed for surface mount applications. It features an ultra-small leadless package measuring 0.6 x 0.3 mm and a low profile of 0.3 mm, making it suitable for automated assembly processes. This diode has a Zener voltage of 10 V with a power dissipation rating of 250 mW and is qualified to AEC-Q101 standards, indicating its reliability for automotive applications. The device operates within a temperature range of -55°C to +150°C and has low leakage current, which is advantageous for battery-powered applications. It is fully RoHS compliant and free from halogens and antimony, aligning with environmental standards. The GDZ10LP3-7 is packaged in tape and reel format, with a quantity of 10,000 units per package, and has a moisture sensitivity level of 1, indicating it can be handled without special precautions. Engineers considering this component should note its compact size, reliability, and compliance with industry standards, making it a suitable choice for various electronic designs.

Datasheet Summary
Powered by GS/AI

The GDZ10LP3-7 is a Zener diode from Diodes Incorporated, designed for surface mount applications. It features an ultra-small leadless package measuring 0.6 x 0.3 mm and a low profile of 0.3 mm, making it suitable for automated assembly processes. This diode has a Zener voltage of 10 V with a power dissipation rating of 250 mW and is qualified to AEC-Q101 standards, indicating its reliability for automotive applications. The device operates within a temperature range of -55°C to +150°C and has low leakage current, which is advantageous for battery-powered applications. It is fully RoHS compliant and free from halogens and antimony, aligning with environmental standards. The GDZ10LP3-7 is packaged in tape and reel format, with a quantity of 10,000 units per package, and has a moisture sensitivity level of 1, indicating it can be handled without special precautions. Engineers considering this component should note its compact size, reliability, and compliance with industry standards, making it a suitable choice for various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - GDZ10LP3-7 - 872711-GDZ10LP3-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - GDZ10LP3-7
872711-GDZ10LP3-7
Diodes - Zener - Single - GDZ10LP3-7 872711-GDZ10LP3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 872711-GDZ10LP3-7 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Zener Diode 10 V 250 mW ±5% Surface Mount X3-DFN0603-2 Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: GDZ10 Categories: Discrete Semiconductor Products Case / Package: X3-DFN0603-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: GDZ10LP3-7DICT, GDZ10LP3-7DITR, GDZ10LP3-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 872711-GDZ10LP3-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Zener Diode 10 V 250 mW ±5% Surface Mount X3-DFN0603-2
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: GDZ10
Categories: Discrete Semiconductor Products
Case / Package: X3-DFN0603-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: GDZ10LP3-7DICT, GDZ10LP3-7DITR, GDZ10LP3-7DIDKR

Buy Now Datasheet
Single Zener Diodes - GDZ10LP3-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ10LP3-7DICT-ND
Single Zener Diodes GDZ10LP3-7DICT-ND
Zener Diode 10V 250mW ±5% Surface Mount X3-DFN0603-2

Zener Diode 10V 250mW ±5% Surface Mount X3-DFN0603-2

Buy Now Datasheet
Single Zener Diodes - GDZ10LP3-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ10LP3-7DIDKR-ND
Single Zener Diodes GDZ10LP3-7DIDKR-ND
Zener Diode 10V 250mW ±5% Surface Mount X3-DFN0603-2

Zener Diode 10V 250mW ±5% Surface Mount X3-DFN0603-2

Buy Now Datasheet
Single Zener Diodes - GDZ10LP3-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ10LP3-7DITR-ND
Single Zener Diodes GDZ10LP3-7DITR-ND
Zener Diode 10V 250mW ±5% Surface Mount X3-DFN0603-2

Zener Diode 10V 250mW ±5% Surface Mount X3-DFN0603-2

Buy Now Datasheet
10V 250MW Zener Diode - 287-GDZ10LP3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 250MW Zener Diode
287-GDZ10LP3-7
10V 250MW Zener Diode 287-GDZ10LP3-7
DIODE ZENER 10V 250MW 2DFN Product overview: GDZ10LP3-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ10LP3-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 10V 250MW 2DFN Product overview: GDZ10LP3-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ10LP3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - GDZ10LP3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
GDZ10LP3-7
Discrete Semiconductor Products - Diodes - Zener GDZ10LP3-7
DIODE ZENER 10V 250MW 2DFN

DIODE ZENER 10V 250MW 2DFN

Supplier's Site
DIODE ZENER DFN0603-2 - 233-GDZ10LP3-7 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER DFN0603-2
233-GDZ10LP3-7
DIODE ZENER DFN0603-2 233-GDZ10LP3-7
DIODE ZENER DFN0603-2

DIODE ZENER DFN0603-2

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
GDZ10LP3-7
Zener Diodes GDZ10LP3-7
Zener Diodes 250 mW GDZ Zener AEC-Q101 Qualified

Zener Diodes 250 mW GDZ Zener AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 872711-GDZ10LP3-7 GDZ10LP3-7DICT-ND 287-GDZ10LP3-7 GDZ10LP3-7 233-GDZ10LP3-7 GDZ10LP3-7
Product Name Diodes - Zener - Single - GDZ10LP3-7 Single Zener Diodes 10V 250MW Zener Diode Discrete Semiconductor Products - Diodes - Zener DIODE ZENER DFN0603-2 Zener Diodes
Package X3-DFN0603-2 Tape & Reel (TR) X3-DFN0603-2 0201 (0603 Metric) X3-DFN0603-2
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS RoHS
VZ 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4479US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52H-C6V2,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 1658841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details