Bridge Rectifier Single Phase Standard 50V Through Hole GBU
Bridge Rectifier Diode, 1 Phase, 3A, 50V V(RRM), Silicon
Bridge Rectifier Diode, 1 Phase, 3A, 50V V(RRM), Silicon
Bridge Rectifiers 4A Bridge Rectifier Product overview: GBU4A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU4A can be used for catalog matching and distributor lookup.
Bridge Rectifiers 4A Bridge Rectifier
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | GBU4A-ND | GBU4A | 299-GBU4A | GBU4A |
| Product Name | Bridge Rectifiers | 4A Diode and Rectifier | Bridge Rectifiers | |
| Rectifier Configuration / Technology | Bridge |