Micro Commercial Components Corp. Bridge Rectifiers GBU4K-BP

Description
Bridge Rectifier Single Phase Standard 800V Through Hole GBU
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 800V Through Hole GBU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBU4K-BPMS-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBU4K-BPMS-ND
Bridge Rectifiers GBU4K-BPMS-ND
Bridge Rectifier Single Phase Standard 800V Through Hole GBU

Bridge Rectifier Single Phase Standard 800V Through Hole GBU

Buy Now Datasheet
Bridge Rectifiers - GBU4K-BP - 141274-GBU4K-BP - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBU4K-BP
141274-GBU4K-BP
Bridge Rectifiers - GBU4K-BP 141274-GBU4K-BP
Manufacturer: Micro Commercial Co Win Source Part Number: 141274-GBU4K-BP Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1V @ 2A Current - Reverse Leakage @ Vr: 5μA @ 800V Voltage - Peak Reverse (Max): 800V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GBU Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals, Audio Quantity per package: 20

Manufacturer: Micro Commercial Co
Win Source Part Number: 141274-GBU4K-BP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1V @ 2A
Current - Reverse Leakage @ Vr: 5μA @ 800V
Voltage - Peak Reverse (Max): 800V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBU
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals, Audio
Quantity per package: 20

Buy Now Datasheet
800V 4A Diode and Rectifier - 299-GBU4K-BP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 4A Diode and Rectifier
299-GBU4K-BP
800V 4A Diode and Rectifier 299-GBU4K-BP
BRIDGE RECT 1PHASE 800V 4A GBU Product overview: GBU4K-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU4K-BP can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 800V 4A GBU Product overview: GBU4K-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU4K-BP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - GBU4K-BP - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
GBU4K-BP
Bridge Rectifiers GBU4K-BP
BRIDGE RECT 1PHASE 800V 4A GBU

BRIDGE RECT 1PHASE 800V 4A GBU

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBU4K-BP
Bridge Rectifiers GBU4K-BP
Bridge Rectifiers 4A 800V

Bridge Rectifiers 4A 800V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBU4K-BP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBU4K-BP
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBU4K-BP
BRIDGE RECT 1PHASE 800V 4A GBU

BRIDGE RECT 1PHASE 800V 4A GBU

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number GBU4K-BPMS-ND 141274-GBU4K-BP 299-GBU4K-BP GBU4K-BP GBU4K-BP GBU4K-BP
Product Name Bridge Rectifiers Bridge Rectifiers - GBU4K-BP 800V 4A Diode and Rectifier Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, GBU Tube GBU
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data