Micro Commercial Components Corp. 200V 4A Diode and Rectifier GBU4D-BP

Description
BRIDGE RECT 1PHASE 200V 4A GBU Product overview: GBU4D-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU4D-BP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT 1PHASE 200V 4A GBU Product overview: GBU4D-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU4D-BP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 4A Diode and Rectifier - 299-GBU4D-BP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 4A Diode and Rectifier
299-GBU4D-BP
200V 4A Diode and Rectifier 299-GBU4D-BP
BRIDGE RECT 1PHASE 200V 4A GBU Product overview: GBU4D-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU4D-BP can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 200V 4A GBU Product overview: GBU4D-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU4D-BP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - GBU4D-BP - 775020-GBU4D-BP - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBU4D-BP
775020-GBU4D-BP
Bridge Rectifiers - GBU4D-BP 775020-GBU4D-BP
Manufacturer: Micro Commercial Co Win Source Part Number: 775020-GBU4D-BP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, GBU Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4A Current - Reverse Leakage @ Vr: 5μA @ 200V Family Name: GBU4D Categories: Discrete Semiconductor Products Manufacturer Package: GBU Voltage - Peak Reverse (Maximum): 200V Voltage - Forward (Vf) (Maximum) @ If: 1V @ 2A Alternative Parts (Cross-Reference): GBU4D; GBU403; GBU403 C2; GBU403 D2; Introduction Date: September 30, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 775020-GBU4D-BP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, GBU
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 4A
Current - Reverse Leakage @ Vr: 5μA @ 200V
Family Name: GBU4D
Categories: Discrete Semiconductor Products
Manufacturer Package: GBU
Voltage - Peak Reverse (Maximum): 200V
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 2A
Alternative Parts (Cross-Reference): GBU4D; GBU403; GBU403 C2; GBU403 D2;
Introduction Date: September 30, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Bridge Rectifiers - GBU4D-BPMS-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBU4D-BPMS-ND
Bridge Rectifiers GBU4D-BPMS-ND
Bridge Rectifier Single Phase Standard 200V Through Hole GBU

Bridge Rectifier Single Phase Standard 200V Through Hole GBU

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBU4D-BP
Bridge Rectifiers GBU4D-BP
Bridge Rectifiers 4A 200V

Bridge Rectifiers 4A 200V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBU4D-BP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBU4D-BP
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBU4D-BP
BRIDGE RECT 1PHASE 200V 4A GBU

BRIDGE RECT 1PHASE 200V 4A GBU

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number 299-GBU4D-BP 775020-GBU4D-BP GBU4D-BPMS-ND GBU4D-BP GBU4D-BP
Product Name 200V 4A Diode and Rectifier Bridge Rectifiers - GBU4D-BP Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Tube 4-SIP, GBU GBU
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data