Manufacturer: Diodes Incorporated
Win Source Part Number: 016673-GBU806
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1V @ 4A
Current - Reverse Leakage @ Vr: 5μA @ 400V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBU
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Bridge Rectifier Single Phase Standard 600V Through Hole GBU
BRIDGE RECT 1PHASE 600V 8A GBU
BRIDGE RECT 1PHASE 600V 8A GBU
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 016673-GBU806 | GBU806DI-ND | GBU806 | GBU806 | GBU806 |
| Product Name | Bridge Rectifiers - GBU806 | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | ||||
| VF | 1 volts | 1 volts | 1 volts | ||
| IR | 0.0050 mA | 0.0050 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |