Bridge Rectifier Single Phase Standard 100V Through Hole GBU
Bridge Rectifier Diode, 1 Phase, 3A, 100V V(RRM), Silicon
Bridge Rectifier Diode, 1 Phase, 3A, 100V V(RRM), Silicon
Bridge Rectifiers 4A Bridge Rectifier Product overview: GBU4B from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU4B can be used for catalog matching and distributor lookup.
Bridge Rectifiers 4A Bridge Rectifier
Diode Rectifier Bridge Single 100V 4A 4-Pin Case GBU Rail
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | GBU4BFS-ND | GBU4B | 299-GBU4B | GBU4B | 598-GBU4B |
| Product Name | Bridge Rectifiers | 4A Diode and Rectifier | Bridge Rectifiers | Diode Rectifier Bridge Single 100V 4A 4-Pin Case GBU Rail | |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | 4-SIP, GBU | SIP-B/S | Tube | GBU-4 | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Life Cycle Stage | Active | ||||
| RoHS Compliant | RoHS | RoHS |