Zener Diode 11V 200mW ±2% Surface Mount SOD-323
Zener Diodes ZENER DIODE SOD323-HG3
DIODE ZENER 11V 200MW SOD323
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | GDZ11B-HG3-08-ND | GDZ11B-HG3-08 | GDZ11B-HG3-08 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | SOD-323; SOD-323 |