Bridge Rectifier Single Phase Standard 100V Through Hole GBU
Diode Rectifier Bridge Single 100V 6A 4-Pin Case GBU Product overview: GBU6B-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU6B-E3/45 can be used for catalog matching and distributor lookup.
Bridge Rectifiers 100 Volt 6.0 Amp Glass Passivated
BRIDGE RECT 1PHASE 100V 3.8A GBU
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | GBU6B-E3/45GI-ND | 299-GBU6B-E3/45 | GBU6B-E3/45 | GBU6B-E3/45 |
| Product Name | Bridge Rectifiers | 100V 6A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||
| Package | 4-SIP, GBU | Rail/Tube | GBU | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| RoHS Compliant | RoHS |