Zener Diode, 18V V(Z), 2.2%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: GDZ18B-HE3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ18B-HE3-18 can be used for catalog matching and distributor lookup.
Zener Diode 18V 200mW ±4% Surface Mount SOD-323
Zener Diode 18V 200mW ±4% Surface Mount SOD-323
Zener Diode 18V 200mW ±4% Surface Mount SOD-323
Win Source Part Number: 1378495-GDZ18B-HE3-1
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: Automotive, AEC-Q101, GDZ
Package: Tape & Reel
Product Status: Active
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Base Product Number: GDZ18
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±4%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 100 nA @ 13 V
Power - Max: 200 mW
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 65 Ohms
DIODE ZENER 18V 200MW SOD323
DIODE ZENER 18V 200MW SOD323
Zener Diodes 18 Volt 0.2 Watt 2% AUTO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-GDZ18B-HE3-18 | GDZ18B-HE3-18GITR-ND | 1378495-GDZ18B-HE3-18 | GDZ18B-HE3-18 | GDZ18B-HE3-18 | GDZ18B-HE3-18 |
| Product Name | 18V 0.2W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes |
| Package | Tape and Reel | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323; SC-76 | SOD-323; SOD-323-2 | |
| RoHS Compliant | RoHS | |||||
| VZ | 18 volts | 18 volts | 18 volts | 18 volts | ||
| ZZT | 65 ohms | 65 ohms | 65 ohms | 65 ohms |