Bridge Rectifier Single Phase Standard 600V Through Hole GBU
BRIDGE RECT 1PHASE 600V 4.9A GBU
BRIDGE RECT 1PHASE 600V 4.9A GBU
Bridge Rectifiers 600V Vrrm; 25A If Case Style GBU
920mV@12.5A 4.9A 600V GBU Bridge Rectifiers ROHS
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | GBUE2560-M3/P-ND | GBUE2560-M3/P | GBUE2560-M3/P | GBUE2560-M3/P | GBUE2560-M3/P |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Diodes >> Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | |||
| Package | 4-SIP, GBU | GBU-4 | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| VF | 0.9200 volts | 0.9200 volts | 0.9200 volts |