Vishay Intertechnology, Inc. Bridge Rectifiers GBU6K-M3/51

Description
Bridge Rectifier Single Phase Standard 800V Through Hole GBU
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 800V Through Hole GBU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBU6K-M3/51-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBU6K-M3/51-ND
Bridge Rectifiers GBU6K-M3/51-ND
Bridge Rectifier Single Phase Standard 800V Through Hole GBU

Bridge Rectifier Single Phase Standard 800V Through Hole GBU

Buy Now Datasheet
Bridge Rectifiers - GBU6K-M3/51 - 775024-GBU6K-M3/51 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBU6K-M3/51
775024-GBU6K-M3/51
Bridge Rectifiers - GBU6K-M3/51 775024-GBU6K-M3/51
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 775024-GBU6K-M3/51 Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, GBU Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 6A Current - Reverse Leakage @ Vr: 5μA @ 800V Family Name: GBU6K Categories: Discrete Semiconductor Products Manufacturer Package: GBU Voltage - Peak Reverse (Maximum): 800V Voltage - Forward (Vf) (Maximum) @ If: 1V @ 6A Alternative Parts (Cross-Reference): GBU608-F; GBU606G; GBU608-7; GBU6K; ECCN: EAR99 Estimated EOL Date: 2033 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 775024-GBU6K-M3/51
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, GBU
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 6A
Current - Reverse Leakage @ Vr: 5μA @ 800V
Family Name: GBU6K
Categories: Discrete Semiconductor Products
Manufacturer Package: GBU
Voltage - Peak Reverse (Maximum): 800V
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 6A
Alternative Parts (Cross-Reference): GBU608-F; GBU606G; GBU608-7; GBU6K;
ECCN: EAR99
Estimated EOL Date: 2033
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
6A 800V Diode and Rectifier - 299-GBU6K-M3/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6A 800V Diode and Rectifier
299-GBU6K-M3/51
6A 800V Diode and Rectifier 299-GBU6K-M3/51
Bridge Rectifier Diode, 6A, 800V V(RRM), Product overview: GBU6K-M3/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 800V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU6K-M3/51 can be used for catalog matching and distributor lookup.

Bridge Rectifier Diode, 6A, 800V V(RRM), Product overview: GBU6K-M3/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 800V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU6K-M3/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBU6K-M3/51
Bridge Rectifiers GBU6K-M3/51
Bridge Rectifiers 6A,800V,GPP,INLINE BRIDGE

Bridge Rectifiers 6A,800V,GPP,INLINE BRIDGE

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBU6K-M3/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBU6K-M3/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBU6K-M3/51
BRIDGE RECT 1PHASE 800V 6A GBU

BRIDGE RECT 1PHASE 800V 6A GBU

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number GBU6K-M3/51-ND 775024-GBU6K-M3/51 299-GBU6K-M3/51 GBU6K-M3/51 GBU6K-M3/51
Product Name Bridge Rectifiers Bridge Rectifiers - GBU6K-M3/51 6A 800V Diode and Rectifier Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, GBU Tray
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
VF 1 volts 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222909 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 123
RoHS Compliant RoHS
View Details
Rectifier Diode - FPFF6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 22 amps
IF 1250 mA
trr 30 ns
View Details
High-speed switching double diode - BAV70W,135 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
B48-2 and B48-2T Series B482H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details