Manufacturer: Vishay
Win Source Part Number: 040402-GBU8K-E3/51
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3.9A
Voltage - Forward (Vf) (Max) @ If: 1V @ 8A
Current - Reverse Leakage @ Vr: 5μA @ 800V
Voltage - Peak Reverse (Max): 800V
Family Name: GBU8K
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBU
Alternative Parts (Cross-Reference): GBU806G; GBU808; GBU8K;
Introduction Date: June 18, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Diode Rectifier Bridge Single 800V 8A 4-Pin Case GBU Bulk Product overview: GBU8K-E3/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU8K-E3/51 can be used for catalog matching and distributor lookup.
Diode Rectifier Bridge Single 800V 8A
Diode Rectifier Bridge Single 800V 8A
Bridge Rectifier Single Phase Standard 800V Through Hole GBU
BRIDGE RECT 1PHASE 800V 3.9A GBU
BRIDGE RECT 1PHASE 800V 3.9A GBU
Bridge Rectifiers 800 Volt 8.0 Amp Glass Passivated
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 040402-GBU8K-E3/51 | 299-GBU8K-E3/51 | 7082712P | 1596489 | GBU8K-E3/51GI-ND | GBU8K-E3/51 | GBU8K-E3/51 | GBU8K-E3/51 |
| Product Name | Bridge Rectifiers - GBU8K-E3/51 | 800V 8A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase | |||||||
| VF | 1 volts | 1 volts | 1 volts | |||||
| IR | 0.0050 mA | 0.0050 mA | ||||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | Bulk | GBU | Gbu | 4-SIP, GBU | GBU |