Micro Commercial Components Corp. Bridge Rectifiers - GBU8K-BP GBU8K-BP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1040891-GBU8K-BP Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1V @ 4A Current - Reverse Leakage @ Vr: 5μA @ 800V Voltage - Peak Reverse (Max): 800V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GBU Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1040891-GBU8K-BP Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1V @ 4A Current - Reverse Leakage @ Vr: 5μA @ 800V Voltage - Peak Reverse (Max): 800V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GBU Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBU8K-BP - 1040891-GBU8K-BP - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBU8K-BP
1040891-GBU8K-BP
Bridge Rectifiers - GBU8K-BP 1040891-GBU8K-BP
Manufacturer: Micro Commercial Co Win Source Part Number: 1040891-GBU8K-BP Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1V @ 4A Current - Reverse Leakage @ Vr: 5μA @ 800V Voltage - Peak Reverse (Max): 800V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GBU Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1040891-GBU8K-BP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1V @ 4A
Current - Reverse Leakage @ Vr: 5μA @ 800V
Voltage - Peak Reverse (Max): 800V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBU
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
800V 8A Diode and Rectifier - 299-GBU8K-BP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 8A Diode and Rectifier
299-GBU8K-BP
800V 8A Diode and Rectifier 299-GBU8K-BP
BRIDGE RECT 1PHASE 800V 8A GBU Product overview: GBU8K-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU8K-BP can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 800V 8A GBU Product overview: GBU8K-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU8K-BP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - GBU8K-BPMS-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBU8K-BPMS-ND
Bridge Rectifiers GBU8K-BPMS-ND
Bridge Rectifier Single Phase Standard 800V Through Hole GBU

Bridge Rectifier Single Phase Standard 800V Through Hole GBU

Buy Now Datasheet
Bridge Rectifiers - GBU8K-BP - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
GBU8K-BP
Bridge Rectifiers GBU8K-BP
BRIDGE RECT 1PHASE 800V 8A GBU

BRIDGE RECT 1PHASE 800V 8A GBU

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBU8K-BP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBU8K-BP
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBU8K-BP
BRIDGE RECT 1PHASE 800V 8A GBU

BRIDGE RECT 1PHASE 800V 8A GBU

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Diodes Rectifiers
Product Number 1040891-GBU8K-BP 299-GBU8K-BP GBU8K-BPMS-ND GBU8K-BP GBU8K-BP
Product Name Bridge Rectifiers - GBU8K-BP 800V 8A Diode and Rectifier Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
VF 1 volts 1 volts 1 volts
IR 0.0050 mA 0.0050 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCH15000 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 500 mA
trr 5000 ns
View Details
B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16W-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
Diode and Rectifier - 286-BAS21U E6327 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers