Vishay Precision Group 600V 4A Diode and Rectifier GBU4J-E3/45

Description
Diode Rectifier Bridge Single 600V 4A 4-Pin Case GBU Tube Product overview: GBU4J-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU4J-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Rectifier Bridge Single 600V 4A 4-Pin Case GBU Tube Product overview: GBU4J-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU4J-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 4A Diode and Rectifier - 299-GBU4J-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 4A Diode and Rectifier
299-GBU4J-E3/45
600V 4A Diode and Rectifier 299-GBU4J-E3/45
Diode Rectifier Bridge Single 600V 4A 4-Pin Case GBU Tube Product overview: GBU4J-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU4J-E3/45 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 600V 4A 4-Pin Case GBU Tube Product overview: GBU4J-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU4J-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - GBU4J-E3/45 - 040397-GBU4J-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBU4J-E3/45
040397-GBU4J-E3/45
Bridge Rectifiers - GBU4J-E3/45 040397-GBU4J-E3/45
Manufacturer: Vishay Win Source Part Number: 040397-GBU4J-E3/45 Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1V @ 4A Current - Reverse Leakage @ Vr: 5μA @ 600V Voltage - Peak Reverse (Max): 600V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GBU Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 040397-GBU4J-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1V @ 4A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBU
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bridge Rectifiers - 7005434 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
7005434
Bridge Rectifiers 7005434
Bridge Rectifier Diode 4A 600V GBU

Bridge Rectifier Diode 4A 600V GBU

Supplier's Site
Bridge Rectifiers - 7005434P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
7005434P
Bridge Rectifiers 7005434P
Bridge Rectifier Diode 4A 600V GBU

Bridge Rectifier Diode 4A 600V GBU

Supplier's Site
Bridge Rectifiers - 1451606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1451606
Bridge Rectifiers 1451606
Bridge Rectifier Diode 4A 600V GBU

Bridge Rectifier Diode 4A 600V GBU

Supplier's Site
Bridge Rectifiers - GBU4J-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBU4J-E3/45GI-ND
Bridge Rectifiers GBU4J-E3/45GI-ND
Bridge Rectifier Single Phase Standard 600V Through Hole GBU

Bridge Rectifier Single Phase Standard 600V Through Hole GBU

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBU4J-E3/45
Bridge Rectifiers GBU4J-E3/45
Bridge Rectifiers 600 Volt 4.0 Amp Glass Passivated

Bridge Rectifiers 600 Volt 4.0 Amp Glass Passivated

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBU4J-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBU4J-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBU4J-E3/45
BRIDGE 1-PH GBU 600V 4A 150C

BRIDGE 1-PH GBU 600V 4A 150C

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 299-GBU4J-E3/45 040397-GBU4J-E3/45 7005434 7005434P GBU4J-E3/45GI-ND GBU4J-E3/45 GBU4J-E3/45
Product Name 600V 4A Diode and Rectifier Bridge Rectifiers - GBU4J-E3/45 Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Rail/Tube Gbu GBU 4-SIP, GBU GBU
RoHS Compliant RoHS RoHS RoHS
IO 3 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data