Micro Commercial Components Corp. Bridge Rectifiers GBU8G-BP

Description
Bridge Rectifier Single Phase Standard 400V Through Hole GBU
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 400V Through Hole GBU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBU8G-BPMS-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBU8G-BPMS-ND
Bridge Rectifiers GBU8G-BPMS-ND
Bridge Rectifier Single Phase Standard 400V Through Hole GBU

Bridge Rectifier Single Phase Standard 400V Through Hole GBU

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBU8G-BP
Bridge Rectifiers GBU8G-BP
Bridge Rectifiers 8A 400V

Bridge Rectifiers 8A 400V

Buy Now Datasheet
Fort Worth, TX, USA
8A 400V GLASS PASSIVATED BRIDGE RECTIFIER, GBU, BULK(TUBE)
70055648
8A 400V GLASS PASSIVATED BRIDGE RECTIFIER, GBU, BULK(TUBE) 70055648
Features: Case Material: Molded Plastic. UL Flammability, Classification Rating 94V-0 and MSL Rating 1 Glass Passivated Chip Junction High Surge Overload Rating Lead Free Finish Maximum Ratings: Operating Temperature: –55°C to +150°C Storage Temperature: –55°C to +150°C Typical Thermal Resistance 2.2°C/W Junction to Case UL Recognized File # E165989

Features:

  • Case Material: Molded Plastic. UL Flammability, Classification Rating 94V-0 and MSL Rating 1
  • Glass Passivated Chip Junction
  • High Surge Overload Rating
  • Lead Free Finish
    Maximum Ratings:
  • Operating Temperature: –55°C to +150°C
  • Storage Temperature: –55°C to +150°C
  • Typical Thermal Resistance 2.2°C/W Junction to Case
  • UL Recognized File # E165989
Supplier's Site
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBU8G-BP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBU8G-BP
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBU8G-BP
BRIDGE RECT 1PHASE 400V 8A GBU

BRIDGE RECT 1PHASE 400V 8A GBU

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Rectifiers Rectifiers
Product Number GBU8G-BPMS-ND GBU8G-BP 70055648 GBU8G-BP
Product Name Bridge Rectifiers Bridge Rectifiers 8A 400V GLASS PASSIVATED BRIDGE RECTIFIER, GBU, BULK(TUBE) Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge Bridge
Package 4-SIP, GBU GBU GBU
Tj -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F) -55 to 150 C (-67 to 302 F)
IFSM 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2467604P - RS Components, Ltd.
Specs
Package SMAF
RoHS Compliant RoHS
View Details
High Current Power Rectifiers - HRSET040311 - Micross Components, Inc.
Specs
IFSM 290 amps
IF 30000 mA
trr 30 ns
View Details
Rectifier Diodes, Type SBD - Model: YG868C04R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 45 volts
View Details
General-purpose Schottky diode - 1PS76SB70,135 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
6 suppliers