BRIDGE RECT 1PHASE 600V 5.6A GBU
BRIDGE 1-PH GBU 600V 8A 150C
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | 4878-GBU8J-T-ND | GBU8J-T |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |