Manufacturer: Diodes Incorporated
Win Source Part Number: 1040881-GBU610
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1V @ 3A
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBU
Alternative Parts (Cross-Reference): GBU6M-E3/51; GBU6M; GBU607G;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Bridge Rectifier Single Phase Standard 1kV Through Hole GBU
BRIDGE RECT 1PHASE 1KV 6A GBU
BRIDGE RECT 1PHASE 1KV 6A GBU
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 1040881-GBU610 | GBU610DI-ND | GBU610 | GBU610 | GBU610 |
| Product Name | Bridge Rectifiers - GBU610 | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | ||||
| VF | 1 volts | 1 volts | 1 volts | ||
| IR | 0.0050 mA | 0.0050 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |