onsemi Bridge Rectifiers GBU6A

Description
6 A Bridge Rectifier
Request a Quote Datasheet
Description
6 A Bridge Rectifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - GBU6A - Rochester Electronics
Newburyport, MA, United States
6 A Bridge Rectifier

6 A Bridge Rectifier

Supplier's Site Datasheet
Bridge Rectifiers - GBU6AFS-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBU6AFS-ND
Bridge Rectifiers GBU6AFS-ND
Bridge Rectifier Single Phase Standard 50V Through Hole GBU

Bridge Rectifier Single Phase Standard 50V Through Hole GBU

Buy Now Datasheet
6A Diode and Rectifier - 299-GBU6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6A Diode and Rectifier
299-GBU6A
6A Diode and Rectifier 299-GBU6A
Bridge Rectifiers 6A Bridge Rectifier Product overview: GBU6A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU6A can be used for catalog matching and distributor lookup.

Bridge Rectifiers 6A Bridge Rectifier Product overview: GBU6A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU6A can be used for catalog matching and distributor lookup.

Supplier's Site
Bridge Rectifiers - GBU6A - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
GBU6A
Bridge Rectifiers GBU6A
BRIDGE RECT 1PHASE 50V 6A GBU

BRIDGE RECT 1PHASE 50V 6A GBU

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBU6A
Bridge Rectifiers GBU6A
Bridge Rectifiers 6A Bridge Rectifier

Bridge Rectifiers 6A Bridge Rectifier

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Rectifiers Diodes Rectifiers
Product Number GBU6A GBU6AFS-ND 299-GBU6A GBU6A GBU6A
Product Name Bridge Rectifiers 6A Diode and Rectifier Bridge Rectifiers Bridge Rectifiers
Package SIP-4 4-SIP, GBU Tube GBU-4
Life Cycle Stage Active
Rectifier Configuration / Technology Bridge
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data