Bridge Rectifier Single Phase Standard 600V Through Hole GBU
Manufacturer: Micro Commercial Co
Win Source Part Number: 1040890-GBU8J-BP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1V @ 4A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBU
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Quantity per package: 20
BRIDGE RECT 1PHASE 600V 8A GBU Product overview: GBU8J-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU8J-BP can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 600V 8A GBU
8A 600V GLASS PASSIVATED BRIDGE RECTIFIER, GBU, BULK(TUBE)
BRIDGE RECT 1PHASE 600V 8A GBU
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | GBU8J-BPMS-ND | 1040890-GBU8J-BP | 299-GBU8J-BP | GBU8J-BP | 70055649 | GBU8J-BP | GBU8J-BP |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - GBU8J-BP | 600V 8A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | 8A 600V GLASS PASSIVATED BRIDGE RECTIFIER, GBU, BULK(TUBE) | Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | |||||
| Package | 4-SIP, GBU | Tube | GBU | GBU | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to ? C (-67 to ? F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Single Phase | ||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts |