Bridge Rectifier Single Phase Standard 400V Through Hole GBU
Diode Rectifier Bridge Single 400V 6A 4-Pin Case GBU Tray Product overview: GBU6G-E3/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU6G-E3/51 can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 400V 3.8A GBU
Bridge Rectifiers 400 Volt 6.0 Amp Glass Passivated
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | GBU6G-E3/51-ND | 299-GBU6G-E3/51 | GBU6G-E3/51 | GBU6G-E3/51 |
| Product Name | Bridge Rectifiers | 400V 6A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||
| Package | 4-SIP, GBU | Bulk | GBU | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| RoHS Compliant | RoHS |