Manufacturer: Fairchild Semiconductor
Win Source Part Number: 1324047-GBU8G
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Packaging: Bulk
Standard Package: 1
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 5.6 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 8 A
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Voltage - Peak Reverse (Max): 400 V
Supplier Device Package: GBU
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Case / Package: 4-ESIP, GBU
ECCN: EAR99
Fake Threat In the Open Market: 79
HTSUS: 8541.10.0080
Other Part Number: FAIFSCGBU8G,2156-GBU
Bridge Rectifiers 8A Bridge Rectifier Product overview: GBU8G from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU8G can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 400V Through Hole GBU
Bridge Rectifier Diode, 1 Phase, 6A, 400V V(RRM), Silicon
BRIDGE RECT 1PHASE 400V 8A GBU
BRIDGE RECT 1PHASE 400V 8A GBU
Bridge Rectifiers 8A Bridge Rectifier
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 1324047-GBU8G | 299-GBU8G | GBU8GFS-ND | GBU8G | GBU8G | 598-GBU8G | GBU8G |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | 8A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | BRIDGE RECT 1PHASE 400V 8A GBU | Bridge Rectifiers | |
| Diode Type | Single Phase | Single Phase | |||||
| VF | 1 volts | 1 volts | 1 volts | ||||
| IR | 0.0050 mA | 0.0050 mA | 0.0500 mA | ||||
| Tj | -50 to 150 C (-58 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package | Tube | 4-SIP, GBU | SIP-B/S | GBU-4 |