DIODES Incorporated Zener Diode Arrays DZ23C24-7

Description
Zener Diode Array 1 Pair Common Cathode 24V 300mW ±5.83% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Cathode 24V 300mW ±5.83% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - 981-DZ23C24-7-CHP - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
981-DZ23C24-7-CHP
Zener Diode Arrays 981-DZ23C24-7-CHP
Zener Diode Array 1 Pair Common Cathode 24V 300mW ±5.83% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 24V 300mW ±5.83% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - 1034-DZ23C24-7CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1034-DZ23C24-7CT-ND
Zener Diode Arrays 1034-DZ23C24-7CT-ND
Zener Diode Array 1 Pair Common Cathode 24V 300mW ±5.83% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 24V 300mW ±5.83% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - 31-DZ23C24-7TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
31-DZ23C24-7TR-ND
Zener Diode Arrays 31-DZ23C24-7TR-ND
DIODE ZENER ARRAY 24V SOT-23-3

DIODE ZENER ARRAY 24V SOT-23-3

Buy Now Datasheet
Diodes - Zener - Arrays - DZ23C24-7 - 108714-DZ23C24-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - DZ23C24-7
108714-DZ23C24-7
Diodes - Zener - Arrays - DZ23C24-7 108714-DZ23C24-7
Manufacturer: Diodes Incorporated Win Source Part Number: 108714-DZ23C24-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Cathode Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 108714-DZ23C24-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Cathode
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
24V SOT23 Zener Diode
295-DZ23C24-7
24V SOT23 Zener Diode 295-DZ23C24-7
DIODE ZENER ARRAY 24V SOT23-3 Product overview: DZ23C24-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C24-7 can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 24V SOT23-3 Product overview: DZ23C24-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C24-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ23C24-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ23C24-7
Discrete Semiconductor Products - Diodes - Zener DZ23C24-7
DIODE ZENER ARRAY 24V SOT23-3

DIODE ZENER ARRAY 24V SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Zener Diodes Zener Diodes
Product Number 981-DZ23C24-7-CHP 108714-DZ23C24-7 295-DZ23C24-7 DZ23C24-7
Product Name Zener Diode Arrays Diodes - Zener - Arrays - DZ23C24-7 24V SOT23 Zener Diode Discrete Semiconductor Products - Diodes - Zener
Arrangement Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3
Diode Type Zener; 1 Pair Common Cathode
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - NTSJ20U100CTG - 887819-NTSJ20U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 10A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details
MPPC (SiPMs) / MPPC arrays - S14160-4050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type LLD - Model: MS985C3 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details
General-purpose dual Schottky diode - BAS40-06-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
2 suppliers