Littelfuse DUR75120W series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suitable for output rectifier, free-wheeling or boost diode in high-frequency power switching application such as switch mode power supply and DC-DC converters. Ultra-fast switching Low reverse leakage current High surge current capability Low forward voltage drop Single die in two-leaded TO-247AC package
Diode Standard 1200V 75A Through Hole TO-247AC
RECTIFIER, SINGLE, 75A, 1.2KV, TO-247AC; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):75A; Diode Configuration:Single
DIODE GEN PURP 1.2KV 75A TO247AC
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | DUR75120W | F7331-ND | DUR75120W | 31AC6483 | DUR75120W |
| Product Name | Ultrafast Diode | Single Diodes | Rectifiers | Rectifier, Single, 75A, 1.2Kv, To-247Ac; Repetitive Reverse Voltage Vrrm Max Littelfuse | Discrete Semiconductor Products - Diodes - Rectifiers |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | ||||
| IFSM | 500 amps | ||||
| VF | 3.5 volts | 3.5 volts | 3.5 volts | ||
| IF | 75000 mA | 75000 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) |