Littelfuse DURD560A series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suitable for output rectifier, free-wheeling or boost diode in high-frequency power switching application such as switch mode power supply and DC-DC converters. Ultra-fast switching Low reverse leakage current High surge current capability Low forward voltage drop Single die in surface mount TO-252 (DPAK) package
Manufacturer: Littelfuse Inc.
Win Source Part Number: 869918-DURD560A
Series: DUR
Features: Diode Standard 600 V 5A Surface Mount TO-252, (D-Pak)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: TO-252, (D-Pak)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8541.10.0080
Other Part Number: F7334CT, F7334TR, -DURD560A, F7334DKR
Rectifier Diode, 1 Phase, 1 Element, 600V V(RRM), Silicon, TO-252, DPAK-3/2 Product overview: DURD560A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, TO-252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, TO-252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DURD560A can be used for catalog matching and distributor lookup.
Diode Standard 600V 5A Surface Mount TO-252, (D-Pak)
Diode Standard 600V 5A Surface Mount TO-252, (D-Pak)
Diode Standard 600V 5A Surface Mount TO-252, (D-Pak)
DIODE GEN PURP 600V 5A TO252
DIODE GEN PURP 600V 5A TO252
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | DURD560A | 869918-DURD560A | 280-DURD560A | F7334TR-ND | DURD560A | DURD560A |
| Product Name | Ultrafast Diode | Diodes, Rectifiers - Single - DURD560A | 600V TO-252 Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| IFSM | 80 amps | |||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | |||
| IF | 5000 mA |